EN
  • EN
  • DE

R5F109AAK

Part No R5F109AAK
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834914-R5F109AAK
Ultra Librarian 3D Model Ultra Librarian R5F109AAK CAD Model

Description

The R5F109AAK is a microcontroller belonging to the Renesas RL78/G13 series. It is engineered for applications requiring low power consumption, high performance, and a rich set of integrated peripherals.

Applications

  • Consumer Electronics: Remote controls, gaming devices, and wearable technology.
  • Industrial Automation: Sensor networks, motor control, and process monitoring.
  • Healthcare: Portable medical devices, patient monitoring systems, and fitness trackers.
  • Smart Home: Lighting control, security systems, and thermostat management.
  • Office Automation: Printers, scanners, and other peripherals.

Features

  • RL78 CPU Core: Offers a balance of performance and energy efficiency.
  • Flash Memory: On-chip flash memory for program storage.
  • RAM: Internal RAM for data storage and processing.
  • Timers: Multiple timers including PWM, interval, and watchdog timers.
  • Communication Interfaces: UART, CSI, I2C for serial communication.
  • A/D Converter: High-resolution analog-to-digital converter for analog signal processing.
  • Low Power Modes: Multiple power-saving modes to minimize energy consumption.
  • Operating Voltage: Wide operating voltage range.

Benefits

  • Extended Battery Life: Low power consumption enables prolonged operation in battery-powered applications.
  • Reduced System Cost: Integration of various peripherals minimizes the need for external components.
  • Improved Reliability: Built-in safety features enhance system stability and robustness.
  • Simplified Development: Comprehensive development tools and resources are available.
  • High Performance: The RL78 core provides sufficient processing power for diverse applications.

Additional Details

The R5F109AAK microcontroller is part of the extensive RL78 family from Renesas, known for its scalability and energy efficiency. It supports various package options to suit different application requirements. Development is supported by Renesas' e2 studio IDE, which provides a comprehensive environment for coding, debugging, and simulation. Its low power consumption makes it well-suited for energy-sensitive applications where maximizing battery life is a priority.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess