EN
  • EN
  • DE

LM2586S-5.0

Part No LM2586S-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2586 SIMPLE SWITCHER 3A Flyback Regulator with Shutdown | IC REG MULTI CONFG 5V 3A TO263-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 3A (Switch)
Switching Frequency 100kHz ~ 200kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2586
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197457-LM2586S-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2586S-5.0 CAD Model

Description

The LM2586S-5.0 from Texas Instruments is a highly efficient, step-down voltage regulator that offers all the features necessary for a robust power design. This SIMPLE SWITCHER® regulator provides a fixed output voltage of 5V with a maximum output current of 3A, making it suitable for a broad range of applications.

Key Features

  • Output Voltage: Fixed 5V output with high accuracy.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Input Voltage Range: Versatile 4V to 40V input range to accommodate various supply levels.
  • Efficiency: Integrated switch provides a typical efficiency of 77% which helps in reducing power losses.
  • Frequency: 52kHz fixed frequency internal oscillator ensures predictable operation.
  • Thermal Shutdown and Current Limit: In-built protections for reliable operation under abnormal conditions.
  • Package: Offered in a TO-263 package for easy mounting and heat dissipation.

Applications

The LM2586S-5.0 is an ideal choice for a variety of applications that require a stable and efficient power supply. Common applications include:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Design Support

Texas Instruments provides comprehensive design support for the LM2586S-5.0, including datasheets, design tools, and technical resources to facilitate the design process and speed up product development. Engineers can access simulation models, application notes, and a wealth of other resources to ensure successful integration of the LM2586S-5.0 into their projects.

Quality and Reliability

As with all Texas Instruments products, the LM2586S-5.0 is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications. Its robust design and built-in protection features contribute to a long operational lifespan and consistent performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess