EN
  • EN
  • DE

LD6805K/22P,115

Part No LD6805K/22P,115
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.2V 0.15A 4HUSON / LDO Regulator Pos 2.2V 0.15A 4-Pin DFN-C EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.2V
Voltage Dropout (Maximum) 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 35μA ~ 150μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Transient Voltage
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 4-UDFN Exposed Pad
Manufacturer Package DFN1010C-4
Win Source Part Number 778434-LD6805K/22P,115
Popularity Medium
Supply and Demand Status Limited
Family Name LD6805
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LD6805K/22P,115 CAD Model

Description

The LD6805K/22P,115 is a state-of-the-art, low dropout (LDO) voltage regulator designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This compact and efficient component is engineered to provide a stable and reliable power supply for a wide range of applications, ensuring optimal performance for your electronic devices.

Key Features

  • Output Voltage: This LDO voltage regulator provides a fixed output voltage, ensuring a consistent and precise voltage supply for sensitive electronic circuits.
  • High Accuracy: The LD6805K/22P,115 boasts a high accuracy level, which contributes to the overall stability and reliability of the end application.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a regulated output voltage even when the input-to-output differential is minimal, making it highly efficient in battery-powered devices.
  • Current Capability: With a robust current handling capacity, this LDO can support a variety of loads, making it versatile for different uses.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, ensuring long-term stability and safety.
  • Small Footprint: The compact size of the LD6805K/22P,115 makes it an ideal choice for space-constrained applications, without compromising on performance.

Applications

The LD6805K/22P,115 is suitable for a diverse set of applications, including but not limited to:

  • Mobile phones and personal media players
  • Portable gaming systems
  • Wireless communication devices
  • Healthcare monitoring equipment
  • GPS and navigation systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the LD6805K/22P,115 is no exception. Manufactured with precision and subjected to rigorous testing, this LDO voltage regulator meets the industry's highest standards, ensuring that it performs consistently over time and under various conditions.

Ordering Information

The product is available with the part number LD6805K/22P,115. For ordering or to request samples, please visit the NXP Semiconductors website or contact your local NXP sales office.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess