EN
  • EN
  • DE

LM2852YMXA-1.3

Part No LM2852YMXA-1.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator | IC REG BUCK 1.3V 2A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.85V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.3V
Output Current 2A
Switching Frequency 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2852
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1198105-LM2852YMXA-1.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2852YMXA-1.3 CAD Model

Description

The LM2852YMXA-1.3 is a high-performance, synchronous buck regulator from Texas Instruments, designed to deliver a fixed output voltage of 1.3V. This efficient power management integrated circuit (IC) is ideal for a wide range of applications, including portable devices, networking equipment, and embedded systems where space and power efficiency are critical.

Key Features:

  • Output Voltage: Fixed 1.3V with high accuracy.
  • Input Voltage Range: 2.7V to 5.5V, accommodating a variety of power sources.
  • Output Current: Capable of delivering up to 2A, making it suitable for high-power applications.
  • High Efficiency: Integrated synchronous rectification enhances efficiency, especially at higher load currents.
  • Switching Frequency: Adjustable from 1.5MHz to 3MHz or fixed at 1.5MHz, allowing optimization for efficiency or component size.
  • Thermal Performance: Excellent thermal performance due to its exposed-pad TSSOP-14 package.
  • Low Dropout: Operates in dropout mode when the input voltage is close to the output voltage, ensuring continuous operation.

Applications:

  • Portable and battery-powered devices
  • Networking and telecommunication systems
  • Embedded computing platforms
  • Point-of-load power supplies

The LM2852YMXA-1.3 features an array of protection mechanisms, including under-voltage lockout (UVLO), thermal shutdown, and over-current protection, which safeguard the device and the system it powers. The device's high level of integration reduces the need for external components, simplifying design and saving board space.

Engineers seeking a reliable and compact power solution will find the LM2852YMXA-1.3 from Texas Instruments to be an excellent choice, thanks to its combination of performance, efficiency, and flexibility. Its ease of use and robust protection features make it a versatile component for designing stable and efficient power supply circuits.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1837 $51.8370
24+ $4.2533 $102.0792
37+ $4.1204 $152.4548
51+ $3.9875 $203.3625
65+ $3.8546 $250.5490
87+ $3.4558 $300.6546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess