EN
  • EN
  • DE

LM4050AIM3X-4.1

Part No LM4050AIM3X-4.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 4.096V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4050
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199615-LM4050AIM3X-4.1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4050AIM3X-4.1 CAD Model

Description

Introducing the LM4050AIM3X-4.1 Precision Voltage Reference

The LM4050AIM3X-4.1 is a high-precision voltage reference module manufactured by Texas Instruments, designed to offer a stable and reliable reference voltage for various applications. This device is a part of the LM4050 series, which is known for its exceptional accuracy and low temperature coefficient, making it an ideal choice for precision data converters, portable instrumentation, and battery-powered devices.

Key Features

  • Fixed Output Voltage: This component provides a precise 4.1V output, which is ideal for systems that require a stable reference voltage.
  • High Accuracy: The LM4050AIM3X-4.1 boasts an impressive initial accuracy of ±0.1% (maximum) for the A grade version, ensuring precise performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 50 ppm/°C (typical), the device offers stable performance over a wide temperature range.
  • Wide Operating Current Range: It operates over a current range of 60 µA to 15 mA, providing flexibility across different load conditions.
  • Long-Term Stability: The LM4050AIM3X-4.1 demonstrates excellent long-term stability, making it a reliable component for sustained use in applications.
  • Reverse Breakdown Mode: Designed to operate in reverse breakdown mode, which enhances the stability and accuracy of the output voltage.

Applications

  • Data Conversion Systems
  • Portable and Battery-Powered Equipment
  • Industrial Process Control Systems
  • Precision Instrumentation
  • Automotive Electronics

The LM4050AIM3X-4.1 comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its robust design ensures minimal deviation due to environmental factors, and its low dynamic impedance provides stable reverse breakdown voltage. For engineers and designers seeking a reliable voltage reference with minimal drift over temperature and time, the LM4050AIM3X-4.1 from Texas Instruments stands out as a superior choice.

With its combination of high precision, stability, and versatility, the LM4050AIM3X-4.1 is an essential building block for any application requiring a dependable voltage reference.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess