EN
  • EN
  • DE

LM2587SX-12

Part No LM2587SX-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER 5A Flyback Regulator | IC REG MULT CONFG 12V 5A TO263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 5A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM2587
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1197469-LM2587SX-12
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2587SX-12 CAD Model

Description

The LM2587SX-12 from Texas Instruments is a robust and highly efficient SIMPLE SWITCHER® voltage regulator, designed to deliver a fixed output voltage of 12V with an impressive output current of up to 5A. This component is part of the LM2587 series, which is known for its ease of use and minimal external component count, making it an ideal choice for a wide range of power supply applications.

Key Features

  • Fixed Output Voltage: Provides a stable 12V output, essential for consistent performance in electronic circuits.
  • High Output Current: Capable of delivering up to 5A, suitable for high-power applications.
  • Wide Input Voltage Range: Operates with an input voltage range from 4V to 40V, accommodating a variety of power sources.
  • High Efficiency: Integrated switch and a simple external circuitry provide high efficiency, reducing power loss and heat generation.
  • Flyback Regulator: Offers a flyback topology, which is excellent for creating multiple outputs and isolated power supplies.
  • 52 kHz Fixed Frequency Internal Oscillator: Ensures a predictable performance and allows for easy filtering and low noise operation.

Applications

The LM2587SX-12 is versatile and can be used in a variety of applications, including:

  • Simple high-efficiency step-up (boost) regulators
  • Flyback converters
  • Multiple-output power supplies
  • Positive to negative converters (inverting)

Product Specifications

Parameter Value Output Voltage (V) 12 Output Current (A) 5 Input Voltage (V) 4 to 40 Switching Frequency (kHz) 52 Package Type TO-263

With its robust design and comprehensive features, the LM2587SX-12 is a reliable and efficient solution for your power regulation needs. Texas Instruments' commitment to quality ensures that this voltage regulator will provide stable and consistent performance for a wide array of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2347 $56.9388
9+ $11.6798 $105.1182
14+ $11.3148 $158.4072
19+ $10.9498 $208.0462
24+ $10.5848 $254.0352
32+ $9.4898 $303.6736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 706 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess