EN
  • EN
  • DE

LM2587SX-ADJ

Part No LM2587SX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2587 SIMPLE SWITCHER 5A Flyback Regulator | IC REG MULT CONFG ADJ 5A TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 60V
Output Current 5A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM2587
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1197471-LM2587SX-ADJ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM2587
Introduction Date April 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2587SX-ADJ CAD Model

Description

The LM2587SX-ADJ from Texas Instruments is a highly versatile and robust step-up (boost) voltage regulator that is part of their Simple Switcher® series. This adjustable regulator is designed to provide a simple and efficient solution to achieve a higher voltage from a lower voltage input, which is particularly useful in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM2587SX-ADJ can be set to a desired value from 4V to 40V, providing flexibility for a variety of design requirements.
  • High Efficiency: With an efficiency of up to 77%, this device ensures minimal power loss and is suitable for battery-powered applications where power conservation is critical.
  • High Output Current: Capable of delivering output currents up to 5A, making it suitable for high-power applications.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering in noise-sensitive applications and allows for predictable behavior.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device from overcurrent and overheating conditions, enhancing its reliability and lifespan.
  • Simple and Minimal External Components: The LM2587SX-ADJ requires only a few external components for operation, simplifying design and reducing overall system cost.

Applications

  • Power Supplies for Industrial Systems
  • Automotive Accessories and Power Converters
  • Portable Electronic Devices
  • Telecommunications Equipment
  • DC-DC Converters

The LM2587SX-ADJ is available in a TO-263 package, which is suitable for surface-mount technology (SMT) and provides good thermal performance. The device can operate over a wide temperature range, making it an excellent choice for demanding environments. With its robust design and comprehensive feature set, the LM2587SX-ADJ is an ideal solution for designers looking for a reliable and high-performing voltage boost regulator.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess