EN
  • EN
  • DE

LM2587T-ADJ

Part No LM2587T-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2587 SIMPLE SWITCHER 5A Flyback Regulator | IC REG MULT CONFG ADJ 5A TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 60V
Output Current 5A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LM2587
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197475-LM2587T-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2587T-ADJ CAD Model

Description

Product Overview: LM2587T-ADJ from Texas Instruments

The LM2587T-ADJ is a versatile and powerful switch-mode voltage regulator fabricated by Texas Instruments. This component is part of the SIMPLE SWITCHER® series, which is renowned for its ease of use and robust performance. The LM2587T-ADJ is designed to provide a reliable and efficient solution for applications requiring voltage step-up (boost), voltage step-down (buck), and voltage inversion with a minimum number of external components.

Key Features

  • Adjustable Output Voltage: This regulator offers an adjustable output voltage feature that ranges from 1.23V to 37V, which can be set with two external resistors.
  • High Efficiency: The device is capable of driving a 5A load with excellent line and load regulation, and its efficiency can be up to 90%, depending on the input and output voltages.
  • Flyback Regulator: It includes a flyback regulator which allows the device to perform well in applications requiring electrical isolation.
  • Thermal Shutdown and Current Limit Protection: The LM2587T-ADJ incorporates built-in thermal shutdown and current limit protection features to safeguard the device and the application circuit under extreme conditions.

Applications

The LM2587T-ADJ is an ideal choice for a wide range of applications due to its versatility. It is commonly used in:

  • Power supplies for industrial equipment
  • Automotive accessories and power converters
  • Portable electronic devices
  • Telecommunications equipment
  • Positive to negative converter (Buck-Boost)

Product Specifications

The LM2587T-ADJ operates within a wide input voltage range from 4V to 40V, which makes it suitable for battery-powered and unregulated input power supplies. The device is available in a TO-220 package, ensuring easy integration into a variety of circuit designs. Its switching frequency is fixed at 52 kHz, allowing for a compromise between efficiency and the size of external components.

For designers and engineers looking for a reliable and easy-to-implement power conversion solution, the LM2587T-ADJ from Texas Instruments stands out as an excellent choice. Its combination of features, protections, and performance makes it a go-to regulator for demanding applications.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess