EN
  • EN
  • DE

LM2588S-12/NOPB

Part No LM2588S-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFIG 12V 5A TO263 / Conv DC-DC 4V to 40V Synchronous Step Up Single-Out 12V 5A 8-Pin(7+Tab) TO-263 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 12V
Output Current 5A (Switch)
Frequency - Switching 100kHz ~ 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 778766-LM2588S-12/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2588-12
Introduction Date April 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2588S-12/NOPB CAD Model

Description

Product Overview: LM2588S-12/NOPB

The LM2588S-12/NOPB is a robust and versatile switching voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the SIMPLE SWITCHER® series, known for their ease of use and minimal external components. The LM2588S-12/NOPB is specifically engineered to deliver a fixed output voltage of 12V with high efficiency and reliability.

Key Features

  • Output Voltage: The device provides a stable 12V output, making it suitable for a wide range of applications that require a consistent voltage level.
  • High Efficiency: With its advanced design, the LM2588S-12/NOPB achieves high efficiency, reducing energy consumption and heat generation.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 500 kHz, allowing flexibility in the design of the power supply.
  • Thermal Shutdown: It includes thermal shutdown protection, safeguarding the device from damage due to overheating.
  • Wide Input Voltage Range: The regulator operates over a wide input voltage range, accommodating various power sources and conditions.

Applications

The LM2588S-12/NOPB is suitable for a diverse array of applications, including but not limited to:

  • Industrial power systems
  • Telecommunications equipment
  • Consumer electronics
  • Automotive electronics
  • Portable battery-powered devices

Quality and Reliability

As with all Texas Instruments products, the LM2588S-12/NOPB is designed to meet the highest standards of quality and reliability. It is offered in a TO-263 package, ensuring robustness and ease of mounting on a printed circuit board. The device is also lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

For engineers and designers seeking a dependable power solution, the LM2588S-12/NOPB provides a combination of performance, efficiency, and ease of use, making it an excellent choice for a variety of power supply designs.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5065 $58.0260
9+ $11.9028 $107.1252
14+ $11.5309 $161.4326
18+ $11.1589 $200.8602
24+ $10.7869 $258.8856
32+ $9.6710 $309.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess