EN
  • EN
  • DE

LM2588S-5.0

Part No LM2588S-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER 5A Flyback Regulator with | IC REG MULTI CONFG 5V 5A TO263-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 5A (Switch)
Switching Frequency 100kHz ~ 200kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2588
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197478-LM2588S-5.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2588S-5.0 CAD Model

Description

The LM2588S-5.0 is a highly efficient, switch-mode voltage regulator designed and manufactured by Texas Instruments. This device is part of the SIMPLE SWITCHER® family, known for its ease of use and robust performance. The LM2588S-5.0 offers a fixed output voltage of 5.0 volts, which is ideal for a wide range of applications, including consumer electronics, embedded systems, and industrial equipment.

Key Features

  • Output Voltage: Fixed 5.0V with high precision.
  • Current Capability: Capable of delivering up to 3A of continuous output current.
  • High Efficiency: Utilizes a switch-mode design to achieve efficiency levels up to 90%, reducing heat generation and power loss.
  • Adjustable Switching Frequency: Features an adjustable switching frequency from 100 kHz to 5 MHz, allowing optimization for efficiency or component size.
  • Thermal Protection: Integrated thermal shutdown and current limit protection safeguard the device and the load from damage due to overheating or overcurrent conditions.
  • Wide Input Voltage Range: Operates with an input voltage range from 4.5V to 40V, accommodating a variety of power sources.

Applications

The LM2588S-5.0 is versatile and can be used in various applications including but not limited to:

  • Power supplies for digital systems like microprocessors, FPGAs, and DSPs.
  • Step-down modules for automotive electronics.
  • Industrial power systems requiring a stable 5V rail.
  • High-power battery-operated devices.

Package and Quality

The device comes in a TO-263 package, which is designed for optimal heat dissipation and space efficiency on a printed circuit board. Texas Instruments is committed to high-quality standards, and the LM2588S-5.0 is no exception. It is designed to meet or exceed industry standards for performance and reliability.

Design Support

Texas Instruments provides comprehensive design support for the LM2588S-5.0, including detailed datasheets, application notes, and online design tools. Engineers can take advantage of these resources to accelerate the design process and ensure the best implementation of the voltage regulator in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1003 $55.5015
11+ $9.1080 $100.1880
18+ $8.8234 $158.8212
24+ $8.5387 $204.9288
31+ $8.2541 $255.8771
41+ $7.4002 $303.4082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess