EN
  • EN
  • DE
  • IT

LM258Z-2.5

Part No LM258Z-2.5
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-92
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710769-LM258Z-2.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM258Z-2.5 CAD Model

Description

The LM258Z-2.5 is a precision voltage regulator crafted by Texas Instruments, designed to offer a fixed output voltage of 2.5 volts with a high degree of accuracy. This component is part of the LM258 series, which is renowned for its reliability and performance in a wide range of electronic applications.

Key Features

  • Output Voltage: Provides a stable 2.5V output, which is essential for sensitive electronics that require a consistent power supply.
  • Load Regulation: Exhibits excellent load regulation characteristics, ensuring the output voltage remains stable even with changes in the load.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, thereby enhancing its longevity and reliability.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue operating effectively even when the input-to-output differential is minimal.
  • Wide Operating Temperature Range: Suitable for a variety of environments due to its ability to function across a broad temperature range.
  • Package: Available in a TO-92 package, which is a commonly used, compact, and through-hole component package.

Applications

The LM258Z-2.5 voltage regulator finds its applications in various sectors due to its versatility and stable performance. It is ideal for use in:

  • Battery-powered devices
  • Consumer electronics
  • Power supplies for analog circuits
  • Microprocessor and microcontroller systems
  • Automotive electronics

Quality and Support

Texas Instruments is committed to providing high-quality products and customer support. The LM258Z-2.5 voltage regulator is backed by rigorous testing and quality assurance processes to ensure it meets the industry standards and customer expectations. Technical support and detailed documentation are readily available to assist with the integration of this component into your designs.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess