EN
  • EN
  • DE

LM2591HVSX-ADJ

Part No LM2591HVSX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2591HV SIMPLE SWITCHER Power onverter 150 kHz 1A Step-Down Voltage | IC REG BUCK ADJ 1A TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 57V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM2591
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1197505-LM2591HVSX-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2591HVSX-ADJ CAD Model

Description

Product Overview: LM2591HVSX-ADJ

The LM2591HVSX-ADJ from Texas Instruments is a robust and versatile adjustable voltage regulator, designed to offer high-performance solutions for various applications. This device is part of the LM2591 series, which are known for their reliability and efficiency in power management tasks.

Key Features

  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage range, making it suitable for a wide array of uses where a specific voltage level is required.
  • High Efficiency: The LM2591HVSX-ADJ operates with high efficiency, which is essential for minimizing heat generation and power loss in electronic circuits.
  • Wide Input Voltage Range: It can handle a broad input voltage range, providing flexibility in applications that have varying input voltages.
  • Thermal Shutdown and Current Limit Protection: These features provide safety and reliability by protecting the device and the application from excessive temperature and current conditions.
  • Low Dropout Performance: The low dropout capability ensures that the regulator maintains a stable output even when the input voltage is close to the output voltage.

Applications

The LM2591HVSX-ADJ is suitable for a variety of applications, including but not limited to:

  • Simple High-Efficiency Step-Down (Buck) Regulators
  • Efficient Pre-Regulators for Linear Regulators
  • On-Card Switching Regulators
  • Adjustable Power Supplies

Product Specifications

The LM2591HVSX-ADJ comes in a TO-263 package and is characterized by the following specifications:

  • Output Voltage: Adjustable
  • Output Current: Up to 1.5 A
  • Input Voltage Range: Up to 60 V
  • Operating Temperature Range: -40°C to +125°C
  • Switching Frequency: 150 kHz

With its robust design and comprehensive feature set, the LM2591HVSX-ADJ from Texas Instruments is an excellent choice for designers looking for a reliable and flexible voltage regulation solution.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6241 $53.3687
16+ $6.2557 $100.0912
25+ $6.0602 $151.5050
35+ $5.8647 $205.2645
45+ $5.6692 $255.1140
60+ $5.0828 $304.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess