EN
  • EN
  • DE
  • IT

LM2591HVT-ADJ/NOPB

Part No LM2591HVT-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 57V
Output Current 1A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1053116-LM2591HVT-ADJ/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2591HVT-ADJ/NOPB CAD Model

Description

Product Overview: LM2591HVT-ADJ/NOPB

The LM2591HVT-ADJ/NOPB is a versatile and high-performance adjustable voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the LM2591 series, which is known for its high efficiency, low dropout voltage, and robust output current capabilities.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM2591HVT-ADJ/NOPB can be adjusted from 1.2V to 37V, providing a wide range of voltage outputs suitable for various applications.
  • High Efficiency: With an efficiency rating of up to 77% at 15V output, this regulator ensures minimal power loss and is ideal for battery-powered devices.
  • High Output Current: Capable of delivering up to 3A of continuous output current, this device can power a variety of heavy-load circuits.
  • Thermal Shutdown and Current Limit Protection: Built-in thermal shutdown and current limit features protect the device against overcurrent and overheating scenarios, enhancing its reliability.
  • Low Dropout Performance: The LM2591HVT-ADJ/NOPB offers low dropout performance, which ensures stable operation even when the input voltage is close to the output voltage.
  • Wide Input Voltage Range: This regulator supports a broad input voltage range from 4.5V to 60V, making it suitable for a variety of supply voltages.

Applications

The LM2591HVT-ADJ/NOPB is designed to meet the needs of a wide array of applications. It is particularly well-suited for use in simple, high-efficiency power supplies, battery chargers, and power conversion for consumer electronics. Its robust design also makes it an ideal choice for industrial applications where variable output voltages and high current capabilities are required.

Package and Quality

This voltage regulator is available in a TO-220 package, which is known for its ease of handling and robustness. The NOPB designation indicates that this product is lead-free (No Lead (Pb)), adhering to environmental standards and regulations. Texas Instruments' commitment to quality ensures that the LM2591HVT-ADJ/NOPB provides reliable performance for critical applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6402 $51.0422
27+ $3.8074 $102.7998
41+ $3.6884 $151.2244
57+ $3.5694 $203.4558
73+ $3.4505 $251.8865
97+ $3.0935 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess