EN
  • EN
  • DE

LM2591HVT-ADJ

Part No LM2591HVT-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2591HV SIMPLE SWITCHER Power onverter 150 kHz 1A Step-Down Voltage | IC REG BUCK ADJ 1A TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 57V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LM2591
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197508-LM2591HVT-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2591HVT-ADJ CAD Model

Description

Product Overview: LM2591HVT-ADJ

The LM2591HVT-ADJ from Texas Instruments is a versatile, high-performance integrated circuit designed for use in a wide array of power supply applications. As a member of the LM2591 series of voltage regulators, this device offers an adjustable output voltage, making it suitable for applications that require a specific voltage level that may not be standard.

This device is a step-down voltage regulator, also known as a buck converter, capable of driving a 3A load with excellent line and load regulation. The adjustable version, which we are focusing on, allows the output voltage to range from 1.23V to 37V and is set with just two external resistors. This flexibility makes the LM2591HVT-ADJ an ideal choice for custom electronics projects or devices that need to accommodate varying power requirements.

One of the key features of the LM2591HVT-ADJ is its high efficiency. The regulator operates at a switching frequency of 150 kHz, which allows for smaller-sized filter components, resulting in a compact power supply design. Additionally, the circuit includes a special error correction circuit that enhances load regulation and ensures the stability of the output voltage.

The LM2591HVT-ADJ is also designed with thermal shutdown and current limit protection to safeguard the device and the load from adverse conditions. The thermal shutdown feature prevents the regulator from overheating, while the current limit protection helps to avoid damage from overcurrent situations.

Another advantage of this regulator is its ease of use. It requires minimal external components, which simplifies the design and reduces the overall cost. Moreover, the LM2591HVT-ADJ comes in a TO-220 package, which is known for its robustness and good thermal performance, making it suitable for demanding applications.

In conclusion, the LM2591HVT-ADJ from Texas Instruments stands out as a reliable and flexible solution for adjustable voltage regulation. Its high efficiency, protection features, and ease of use make it an excellent choice for designers looking to create efficient and stable power supplies for a variety of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1737 $52.8165
105+ $0.9630 $101.1150
165+ $0.9329 $153.9285
225+ $0.9028 $203.1300
290+ $0.8728 $253.1120
385+ $0.7825 $301.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess