EN
  • EN
  • DE

LM2594N-3.3/NOPB

Part No LM2594N-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.5A 8-DIP / Conv DC-DC 4.5V to 40V Inv/Step Down Single-Out 3.3V 0.5A 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 40V
Output Voltage 3.3V
Output Current 500mA
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 778781-LM2594N-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2594
Introduction Date December 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2594N-3.3/NOPB CAD Model

Description

Product Overview: LM2594N-3.3/NOPB

The LM2594N-3.3/NOPB is a highly efficient, monolithic integrated circuit for voltage regulation manufactured by Texas Instruments. This step-down voltage regulator is designed to provide a fixed output voltage of 3.3V with a maximum output current of 0.5A. Its robust design and ease of use make it an ideal choice for a wide range of applications requiring voltage conversion from a higher voltage to a lower one.

Key Features

  • Output Voltage: Fixed 3.3V regulated output, which is suitable for many digital and analog applications.
  • Output Current: Capable of delivering up to 0.5A, making it suitable for moderate power needs.
  • Efficiency: High-efficiency operation with a switch-mode (buck) regulator design, which reduces power losses compared to linear voltage regulators.
  • Thermal Shutdown: In-built thermal shutdown feature provides protection against excessive temperature and enhances the reliability of the device.
  • Frequency: 150 kHz fixed-frequency internal oscillator that minimizes the size of external components.
  • Package: Offered in a through-hole, 5-pin TO-220 package, which is widely used and suitable for prototyping as well as production.

Applications

The LM2594N-3.3/NOPB is versatile and can be used in various applications that require a reliable power supply. Typical applications include:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Environmental and Quality Information

The "NOPB" suffix in the product name indicates that this device is part of Texas Instruments' green product initiative. It is available in a lead-free package, which complies with RoHS (Restriction of Hazardous Substances) regulations. This commitment to environmental sustainability makes the LM2594N-3.3/NOPB an eco-friendly choice for designers looking to create greener electronic products.

In summary, the LM2594N-3.3/NOPB from Texas Instruments is a reliable, efficient, and environmentally conscious solution for a variety of power regulation needs. Its fixed 3.3V output and ability to deliver up to 0.5A of current make it a versatile component for designers and engineers in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess