EN
  • EN
  • DE

LM2596T-ADJ/LF02

Part No LM2596T-ADJ/LF02
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TO220-5 / Conv DC-DC 4.5V to 40V Inv/Step Down Single-Out 1.2V to 37V 3A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 40V
Output Voltage 1.2V
Output Voltage MAX 37V
Output Current 3A
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 778785-LM2596T-ADJ/LF02
Popularity Medium
Supply and Demand Status Limited
Family Name LM2596
Introduction Date December 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2596T-ADJ/LF02 CAD Model

Description

Product Overview: LM2596T-ADJ/LF02 by Texas Instruments

The LM2596T-ADJ/LF02 is a versatile and robust voltage regulator integrated circuit (IC) from Texas Instruments, designed to cater to a wide range of power supply applications. It is a part of the LM2596 series of regulators, which are known for their high efficiency, ease of use, and functional reliability. This particular model is an adjustable version, allowing users to set the output voltage to their desired level through the use of external resistors.

Key Features

  • Adjustable Output Voltage: The LM2596T-ADJ/LF02 allows the user to adjust the output voltage from 1.23V to 37V, providing a flexible solution for various applications.
  • High Efficiency: This regulator is capable of delivering up to 3A of output current with high efficiency, which can be up to 80% or more, minimizing heat dissipation and energy loss.
  • Wide Input Voltage Range: It can handle an input voltage range from 4.5V to 40V, making it suitable for a broad array of input sources.
  • Thermal Shutdown and Current Limit Protection: The built-in thermal shutdown and current limit protections ensure the safety and longevity of the IC under extreme conditions.
  • Simple External Components: The LM2596T-ADJ/LF02 requires minimal external components, facilitating an easy and compact circuit design.

Applications

  • Switching power supplies
  • Automotive applications
  • Powering LEDs and microcontrollers
  • Battery chargers
  • Pre-regulator for linear regulators

The LM2596T-ADJ/LF02 is packaged in a TO-220 form factor, which is well-suited for through-hole mounting and offers good thermal performance. Its robust design and comprehensive features make it an ideal choice for designers looking for a reliable and efficient voltage regulation solution. Whether you are developing a consumer electronics product, an automotive power system, or a sophisticated industrial machine, the LM2596T-ADJ/LF02 from Texas Instruments is a solid choice for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess