EN
  • EN
  • DE
  • IT

LM2597HVMX-ADJ

Part No LM2597HVMX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2597/LM2597HV SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator, with Features | IC REG BUCK ADJ 500MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 57V
Output Current 500mA
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2597
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197565-LM2597HVMX-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2597HVMX-ADJ CAD Model

Description

Texas Instruments LM2597HVMX-ADJ Simple Switcher Power Converter

The LM2597HVMX-ADJ from Texas Instruments is a versatile and robust integrated circuit designed for power conversion applications. It is part of the SIMPLE SWITCHER® family, known for their ease of use and minimal external component requirements. This adjustable voltage regulator is capable of delivering up to 3A of output current, making it suitable for a wide range of applications such as embedded systems, consumer electronics, and industrial equipment.

Key Features

  • Adjustable Output Voltage: The output voltage can be set to any value from 1.2V to 37V, providing flexibility for various design requirements.
  • High Efficiency: With an efficiency rating of up to 77%, the LM2597HVMX-ADJ ensures minimal heat generation and optimal power usage.
  • Wide Input Voltage Range: It accepts an input voltage range from 4.5V to 60V, accommodating a broad spectrum of power sources.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering in noise-sensitive applications and allows for predictable behavior.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the system from excessive heat and overcurrent conditions.

Applications

  • Embedded Systems
  • Automotive Power Supplies
  • Industrial Power Systems
  • Point of Load Conversions
  • Battery Chargers

Package and Quality

The LM2597HVMX-ADJ comes in a thermally enhanced TSSOP-20 package, ensuring reliable thermal performance for applications requiring high power dissipation. Texas Instruments' commitment to quality means that this power converter is manufactured to the highest standards, with rigorous testing to ensure stability and longevity in a variety of conditions.

Design Resources

Designers can access a range of support materials provided by Texas Instruments, including datasheets, application notes, and design tools. These resources help in expediting the design process and ensuring the LM2597HVMX-ADJ is optimally integrated into the final product.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8307 $52.4763
21+ $4.7841 $100.4661
33+ $4.6346 $152.9418
45+ $4.4851 $201.8295
58+ $4.3356 $251.4648
78+ $3.8871 $303.1938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess