EN
  • EN
  • DE

LM2597HVN-5.0/NOPB

Part No LM2597HVN-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.5A 8-DIP / Conv DC-DC 4.5V to 60V Inv/Step Down Single-Out 5V 0.5A 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Output Voltage 5V
Output Current 500mA
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 778786-LM2597HVN-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2597HV
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2597HVN-5.0/NOPB CAD Model

Description

The LM2597HVN-5.0/NOPB is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This robust integrated circuit is part of TI's LM2597 series, known for its reliability and performance in various applications. The device is capable of driving a 5V fixed output voltage with a 0.5A load current from a wide input voltage range of 8V to 40V, making it an excellent choice for a broad spectrum of electronics projects and commercial devices.

Key Features

  • Adjustable Output: While the device is preset to a 5V output, it also offers the flexibility to adjust the voltage to meet specific requirements, ensuring versatility in its applications.
  • High Efficiency: The LM2597HVN-5.0/NOPB features an efficiency rating of up to 77%, minimizing energy loss and heat generation, which is crucial for maintaining the longevity and reliability of both the regulator and the overall system.
  • Thermal Shutdown and Current Limit: Safety is a priority with this device, as it includes built-in thermal shutdown and current limit features to protect against over-current and overheating conditions.
  • Simple and Easy to Use: The regulator requires minimal external components, which simplifies the design and reduces the overall bill of materials for projects.

Applications

The LM2597HVN-5.0/NOPB is well-suited for a wide range of applications due to its versatility and robustness. It is commonly used in:

  • Simple switch-mode power supplies (SMPS)
  • Point of load regulation for complex systems
  • Aftermarket automotive accessories
  • Industrial power supplies
  • Consumer electronics

Quality and Reliability

The device is offered in a TO-220 package, known for its thermal performance and ease of mounting. Additionally, the LM2597HVN-5.0/NOPB is part of Texas Instruments' "Green" product line, signifying that it is lead-free and RoHS compliant, reflecting TI's commitment to environmental responsibility. With its comprehensive set of features and protections, the LM2597HVN-5.0/NOPB is a reliable choice for designers looking for a high-performance voltage regulator solution.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess