The LM2597N-3.3 from Texas Instruments is a highly efficient, step-down voltage regulator that provides all the essential features for a buck power converter. Designed to deliver a fixed output voltage of 3.3V, this regulator is capable of driving a 3A load with excellent line and load regulation.
Key Features
- Output Voltage: Fixed 3.3V output to power a variety of devices.
- Output Current: Capable of delivering up to 3A of continuous output current.
- Efficiency: Integrated switch allows for up to 77% efficiency at 3A load.
- Adjustable Switching Frequency: Offers a range from 150 kHz to 1.5 MHz, allowing flexibility in choosing inductor size and efficiency.
- Thermal Shutdown and Current Limit: Enhanced protection features ensure reliability and longevity of the regulator and the end application.
Applications
The LM2597N-3.3 is suitable for a broad range of applications, such as:
- Simple high-efficiency step-down (buck) regulators
- Efficient pre-regulators for linear regulators
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
Product Specifications
Parameter
Value
Manufacturer
Texas Instruments
Product Category
Step-Down (Buck) Regulators
Output Voltage
3.3V
Output Current
3A
Switching Frequency
150 kHz - 1.5 MHz
Mounting Style
Through Hole
Package/Case
TO-220-5
With its robust design and ease of use, the LM2597N-3.3 is an excellent choice for engineers and designers looking for a reliable power solution. Texas Instruments' commitment to quality ensures that this regulator will perform to the highest standards in a wide range of operating conditions.