EN
  • EN
  • DE
  • IT

LM2598SX-12/NOPB

Part No LM2598SX-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 1A TO263-7 / Conv DC-DC 4.5V to 40V Inv/Step Down Single-Out 12V 1A 8-Pin(7+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 40V
Output Voltage 12V
Output Current 1A
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 778788-LM2598SX-12/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2598
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2598SX-12/NOPB CAD Model

Description

The LM2598SX-12/NOPB from Texas Instruments is a highly efficient, step-down voltage regulator belonging to the SIMPLE SWITCHER® family of power converters. This device is designed to provide a lower output voltage from a higher input voltage with a capability to deliver up to 3A of continuous output current. The LM2598SX-12/NOPB is suitable for a variety of applications, including embedded systems, consumer electronics, and telecommunications equipment.

Key Features

  • Output Voltage: Fixed 12V regulation with high accuracy.
  • Output Current: Capable of delivering up to 3A of continuous current.
  • Efficiency: High efficiency up to 77% ensures minimal heat generation and energy loss.
  • Adjustable Switching Frequency: The switching frequency can be set from 150 kHz to 1.5 MHz with an external resistor, allowing for flexibility in component size and efficiency trade-offs.
  • Thermal Shutdown and Current Limit: Integrated protection features ensure the longevity and reliability of both the regulator and the overall system.
  • Simple External Components: Requires minimal external components for easy design and space-saving.

Applications

The versatility of the LM2598SX-12/NOPB makes it an excellent choice for a wide range of applications, including:

  • Power supplies for digital systems like microprocessors, FPGAs, and DSPs.
  • Automotive systems, including infotainment and telematics.
  • Industrial and telecommunications power systems.
  • Battery-operated devices requiring efficient power conversion.

Package and Quality

The LM2598SX-12/NOPB comes in a TO-263 package, known for its thermal performance and compact size. The device is also lead-free and RoHS compliant, ensuring it meets current environmental standards for electronic components. With Texas Instruments' reputation for quality, you can rely on this voltage regulator for consistent performance and durability.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess