EN
  • EN
  • DE
  • IT

LM2599SX-3.3

Part No LM2599SX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A TO263-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 3A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2599
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714853-LM2599SX-3.3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2599SX-3.3 CAD Model

Description

The LM2599SX-3.3, manufactured by Texas Instruments, is a highly efficient, step-down voltage regulator that is part of their Simple Switcher® series. This regulator is designed to provide a fixed output voltage of 3.3V, making it ideal for a wide range of applications, including but not limited to consumer electronics, embedded systems, and industrial equipment.

Key Features

  • Output Voltage: Fixed 3.3V with high precision.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Efficiency: High-efficiency operation with a typical efficiency rating of up to 77%, which can vary depending on input voltage and load conditions.
  • Switching Frequency: 150 kHz fixed frequency internal oscillator.
  • Thermal Shutdown: Built-in thermal shutdown function to protect the device from overheating.
  • Voltage Protection: Under-voltage lockout and over-voltage protection ensure the stability and safety of your circuit.
  • Package: Available in a small surface-mount package (TO-263), which is suitable for automated assembly processes and saves board space.

Applications

The LM2599SX-3.3 is versatile and can be used in a variety of applications, including:

  • Power supplies for digital systems like microprocessors, FPGAs, and DSPs.
  • Point-of-load conversions from a higher voltage down to 3.3V required by certain circuit components.
  • Portable devices where battery life is critical, thanks to its high efficiency.
  • Industrial control systems requiring a stable and reliable power source.

Design Support

Texas Instruments provides comprehensive design support for the LM2599SX-3.3, including datasheets, reference designs, and evaluation modules. Engineers can access a wealth of resources to simplify the design process and speed up product development.

Conclusion

The LM2599SX-3.3 from Texas Instruments is a robust and reliable solution for a variety of power regulation needs. Its combination of features, including high efficiency, thermal protection, and compact packaging, make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3548 $61.7740
10+ $10.1373 $101.3730
16+ $9.8205 $157.1280
22+ $9.5037 $209.0814
28+ $9.1870 $257.2360
37+ $8.2366 $304.7542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess