EN
  • EN
  • DE
  • IT

TPS6591103BZ2ZRCR

Part No TPS6591103BZ2ZRCR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707987-TPS6591103BZ2ZRCR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS6591103BZ2ZRCR CAD Model

Description

The TPS6591103BZ2ZRCR is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to support a wide range of applications, including smartphones, tablets, and other portable electronics. This advanced PMIC is engineered to provide a comprehensive power management solution, combining multiple power rails and system control functions in a single package.

Key Features:

  • Multiple Power Rails: The device includes multiple DC/DC converters and LDOs to supply various power rails required by complex systems.
  • High Efficiency: The integrated switching regulators are optimized for high efficiency, which helps in reducing heat dissipation and extending battery life in portable applications.
  • Programmable Sequencing: The TPS6591103BZ2ZRCR offers programmable power-on sequencing, enabling precise control over the power-up order of system components to ensure reliable operation.
  • Flexible Configuration: With I2C interface support, the device provides flexible programmability for voltage settings, operational modes, and other parameters.
  • Integrated Clock Management: It also features an integrated clock management system, which includes a crystal oscillator and multiple clock outputs for system clocking requirements.
  • Power Saving Modes: The PMIC supports multiple power-saving modes, allowing devices to minimize power consumption during idle or standby states.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Other handheld devices

The TPS6591103BZ2ZRCR is packaged in a compact, space-saving package, making it ideal for space-constrained applications. Its integration of multiple power management functions into a single chip not only simplifies the system design but also helps in reducing the bill of materials and overall footprint. Texas Instruments' commitment to quality and reliability ensures that the TPS6591103BZ2ZRCR is a suitable choice for designers looking to create efficient and robust power management systems for their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.3214
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.4752
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.0147
Texas Instruments
Lowest to $0.3725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess