EN
  • EN
  • DE

LM2599T-12

Part No LM2599T-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER Power Converter 150 kHz 3A Step-Down Voltage Regulator, with Features | IC REG BUCK 12V 3A TO220-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 3A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-7 (Formed Leads)
Supplier Device Package TO-220-7
Family Part Number LM2599
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197598-LM2599T-12
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2599T-12 CAD Model

Description

Introducing the LM2599T-12 Voltage Regulator from Texas Instruments

The LM2599T-12 is a highly efficient, versatile, and robust voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the SIMPLE SWITCHER® family and is perfect for a wide range of applications, including consumer electronics, automotive, and industrial systems.

Key Features

  • Adjustable Output Voltage: The LM2599T-12 offers an adjustable output voltage range, making it suitable for various applications requiring different voltage levels.
  • High Efficiency: With its high-efficiency design, this regulator ensures minimal heat generation and energy loss, making it ideal for power-sensitive devices.
  • 3.3V, 5V, 12V Fixed Output and Adjustable Versions: It provides flexibility with fixed and adjustable output versions to cater to specific design requirements.
  • Integrated Features: The device includes an internal switch, which can deliver 3A of continuous current to the load with excellent line and load regulation.

Applications

The LM2599T-12's versatility allows it to be used in a diverse range of applications, such as:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation

Technical Specifications

  • Input Voltage Range: 4.5V to 40V, accommodating a variety of input sources.
  • Output Voltage: The device can provide a 12V fixed output or an adjustable output from 1.23V to 37V.
  • Switching Frequency: 150 kHz fixed frequency internal oscillator.
  • Thermal Shutdown and Current Limit Protection: Ensures the device operates within safe temperature and current limits.

Package and Quality

The LM2599T-12 comes in a TO-220 package, known for its durability and ease of mounting on printed circuit boards. Texas Instruments is committed to high-quality standards, and this product is no exception, offering reliable performance in various conditions.

With its advanced design and built-in features, the LM2599T-12 from Texas Instruments is an excellent choice for designers looking for a high-performance, easy-to-use voltage regulator that can handle diverse power management challenges.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7702 $54.3914
16+ $6.3756 $102.0096
25+ $6.1764 $154.4100
34+ $5.9771 $203.2214
44+ $5.7779 $254.2276
58+ $5.1802 $300.4516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 384 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess