EN
  • EN
  • DE

LM2599T-ADJ/NOPB

Part No LM2599T-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TO220-7 / Conv DC-DC 4.5V to 40V Step Down Single-Out 1.2V to 37V 3A 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 40V
Output Voltage 1.23V
Output Voltage MAX 37V
Output Current 3A
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 778792-LM2599T-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2599
Introduction Date April 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2599T-ADJ/NOPB CAD Model

Description

Product Overview: LM2599T-ADJ/NOPB

The LM2599T-ADJ/NOPB is a versatile and efficient voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This adjustable output voltage regulator is a part of the LM2599 series, known for its high-performance features in power management applications.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, which can be set by the user with external resistors. This feature allows for a high degree of flexibility in various applications.
  • High Efficiency: The LM2599T-ADJ/NOPB is designed for high efficiency, which is critical for reducing heat and improving system reliability, especially in compact electronic devices.
  • Integrated Features: It includes built-in features such as a fixed frequency oscillator, a precision reference, and a high-gain error amplifier to ensure stable operation under various conditions.
  • Thermal Shutdown and Current Limit: Safety features like thermal shutdown and current limit protect the device and the overall system from damage due to excessive heat and overcurrent conditions.
  • Simplified Design: The need for minimal external components simplifies the design and reduces the overall footprint of the power supply circuit.

Applications

The LM2599T-ADJ/NOPB is suitable for a wide range of applications, including but not limited to:

  • Switching regulators for various electronic devices
  • DC-DC converters for distributed power supply systems
  • Adjustable power supplies for industrial and consumer electronics
  • Step-down modules for battery-powered applications

Product Specifications

  • Package: TO-220
  • Output Type: Adjustable
  • Input Voltage: Up to 40V
  • Switching Frequency: 150 kHz
  • Operating Temperature Range: -40°C to +125°C

The LM2599T-ADJ/NOPB is a reliable choice for designers looking for a robust and flexible voltage regulator capable of delivering high efficiency and performance. Texas Instruments' commitment to quality ensures that this product will meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3822 $56.2932
13+ $7.6982 $100.0766
21+ $7.4576 $156.6096
28+ $7.2171 $202.0788
36+ $6.9765 $251.1540
48+ $6.2548 $300.2304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess