EN
  • EN
  • DE

LM26003MH/NOPB

Part No LM26003MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 38V
Nominal Output Voltage (Min/Fixed) 1.236V
Maximum Output Voltage 35V
Output Current 3A
Frequency - Switching 150kHz to 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1053174-LM26003MH/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26003MH/NOPB CAD Model

Description

The LM26003MH/NOPB is a high-performance, step-down switching voltage regulator designed by Texas Instruments. This device is part of their LM26003 series and is crafted to deliver efficient power management solutions for a wide range of applications. With its robust design and advanced features, the LM26003MH/NOPB is an ideal choice for designers looking to optimize power consumption and improve overall system performance.

Key Features

  • Adjustable Output Voltage: The regulator offers a versatile adjustable output voltage range, catering to various design requirements.
  • High Efficiency: The device is engineered to provide high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Thermal Protection: It includes built-in thermal shutdown protection, safeguarding the device from potential damage due to excessive heat.
  • Current Limiting: The LM26003MH/NOPB features current limiting to prevent overcurrent conditions, enhancing the safety and durability of the application.
  • Frequency Synchronization: The regulator supports frequency synchronization, allowing for reduced electromagnetic interference (EMI) and noise in sensitive electronic systems.
  • Package Type: Housed in a thermally enhanced TSSOP-20 package, the LM26003MH/NOPB is designed for improved heat dissipation and space-saving on the PCB.

Applications

The versatility of the LM26003MH/NOPB makes it suitable for a variety of applications, including:

  • Industrial Power Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Portable Devices
  • Networking Hardware

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM26003MH/NOPB is no exception. This product is manufactured to meet high standards, ensuring reliable performance in even the most demanding conditions. The 'NOPB' designation indicates that the product is lead-free, reflecting Texas Instruments' dedication to environmental responsibility.

Conclusion

Whether you're designing a complex industrial system or a compact consumer device, the LM26003MH/NOPB from Texas Instruments provides a powerful, efficient, and reliable solution for your voltage regulation needs. With its comprehensive feature set and robust design, this regulator stands out as a superior choice for a multitude of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7713 $52.4843
26+ $3.9150 $101.7900
40+ $3.7926 $151.7040
55+ $3.6703 $201.8665
71+ $3.5479 $251.9009
95+ $3.1809 $302.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,210 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess