EN
  • EN
  • DE

LM2608ATLX-1.8/NOPB

Part No LM2608ATLX-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK PROG 0.4A SYNC 10USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V, 1.8V
Output Current 400mA
Frequency - Switching 610kHz
Synchronous Rectifier Yes
Temperature Range - Operating -35°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DSBGA
Win Source Part Number 1053179-LM2608ATLX-1.8/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2608ATLX-1.8/NOPB CAD Model

Description

Product Overview: LM2608ATLX-1.8/NOPB

The LM2608ATLX-1.8/NOPB is a high-performance, low-power, step-down DC-DC converter produced by Texas Instruments. This device is designed to meet the stringent power requirements of battery-powered electronics such as mobile phones, PDAs, and other handheld devices. The LM2608ATLX-1.8/NOPB operates with an input voltage range from 2.7V to 5.5V, making it suitable for single cell lithium-ion batteries or 3-cell NiMH/NiCd batteries, and provides a fixed output voltage of 1.8V.

Key Features

  • Output Voltage: Fixed 1.8V, ideal for powering low-voltage digital cores.
  • High Efficiency: Integrated synchronous rectification for improved efficiency and longer battery life.
  • Low Quiescent Current: Ensures minimal power drain when in standby, extending battery life in portable applications.
  • Load Regulation: Excellent load transient response, maintaining stable output voltage during dynamic load changes.
  • Thermal Shutdown: Built-in thermal shutdown protection to prevent overheating during high current operation.
  • Current Limiting: Internal current limit to protect the device and the load from overcurrent conditions.
  • Package: Available in a compact, surface-mount, lead-free package that is RoHS compliant.

Applications

The LM2608ATLX-1.8/NOPB is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless Handsets and Accessories
  • GPS Devices

Quality and Reliability

The device comes with the assurance of Texas Instruments' quality and reliability. The NOPB designation in the part number indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. Additionally, the LM2608ATLX-1.8/NOPB is designed to meet or exceed the reliability and performance standards expected from a leading semiconductor manufacturer.

For detailed information, including pin configurations, application circuits, and performance graphs, engineers and designers are encouraged to consult the datasheet and supporting technical documentation available from Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess