EN
  • EN
  • DE

BUK7237-55A,118

Part No BUK7237-55A,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 32.3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 32.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Input Capacitance 872pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 77W (Tc)
Maximum Rds On at Id,Vgs 37 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1025200-BUK7237-55A,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK7237-55A,118 CAD Model

Description

BUK7237-55A,118 from Nexperia USA Inc. is listed in the Transistors - FETs, MOSFETs - RF category and is typically considered for switching or RF-related circuit designs where engineers need a recognized semiconductor source and stable procurement planning. This component may be evaluated for use in power stages, signal control paths, and application-specific designs that depend on MOSFET behavior, but designers should confirm exact electrical performance, package details, and qualification data in the latest manufacturer documentation before design-in. From a sourcing perspective, this part is best positioned for teams that need traceable supply, compliance review, and lifecycle monitoring as part of their component selection process. The current lifecycle status is information not available, so buyers should treat long-term availability as requiring verification. RoHS compliance information is also not available in the provided data; engineers and compliance teams should verify RoHS and any related material declarations directly through Nexperia USA Inc. or official datasheets.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,905 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess