The Texas Instruments LM2623ALD is a high-efficiency, General Purpose, Gated Oscillator based, DC/DC Boost Converter that is perfect for a wide range of applications. This innovative product is designed to convert a lower voltage input to a higher voltage output, making it ideal for devices that require a small form factor and efficient power management.
Key Features
- Adjustable Output Voltage: The LM2623ALD offers an adjustable output that can be set from 1.24V to 14V, which allows for flexibility in designing circuits to meet various voltage requirements.
- High Efficiency: With an efficiency of up to 90%, this boost converter ensures minimal power loss during voltage conversion, making it suitable for battery-powered applications.
- Low Power Mode: The device includes a low power mode that significantly reduces quiescent current, thereby extending battery life in portable devices.
- Fast Start-Up Time: It features a fast start-up time of typically 65µs, ensuring quick power delivery when needed.
- Small Package Size: The LM2623ALD comes in a small SMD package, which is ideal for space-constrained applications.
Applications
The versatility of the LM2623ALD makes it suitable for a variety of applications, including:
- Portable Devices
- Wireless and DSL Modems
- Digital Cameras
- MP3 Players
- Handheld Instruments
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
1.8V to 14V |
| Switching Frequency |
Up to 2MHz |
| Output Current |
Up to 2A (depending on input/output voltages) |
| Package Type |
SMD |
With the LM2623ALD, Texas Instruments continues its tradition of providing innovative, reliable, and high-performance integrated circuits. Whether for professional, personal, or educational use, this boost converter is a versatile solution for efficient power management in a compact package.