The LM2623AMM is a high-efficiency, general-purpose, step-up DC-DC switching regulator manufactured by Texas Instruments. This versatile component is designed to cater to a wide array of applications, from battery-powered devices to portable electronics, ensuring reliable performance in a compact package.
Key Features
- Adjustable Output Voltage: The LM2623AMM offers an adjustable output voltage that can be set from 1.24V to 14V, making it suitable for a variety of tasks that require different voltage levels.
- High Efficiency: With an efficiency of up to 90%, this switching regulator ensures minimal power loss during operation, which is critical for battery-powered applications where energy conservation is paramount.
- Low Quiescent Current: It features a low quiescent current, which is beneficial for extending battery life in portable devices.
- Small Package Size: The device comes in an 8-pin VSSOP (MSOP) package, which is ideal for applications where space is at a premium.
- Versatile Power Source: The LM2623AMM is capable of operating from a variety of power sources including single-cell, two-cell, or three-cell alkaline, NiCd or NiMH, as well as lithium-ion batteries.
Applications
The LM2623AMM's adjustable output and high efficiency make it particularly well-suited for the following applications:
- Portable Devices such as PDAs and mobile phones
- Wireless and DSL Modems
- Handheld Instruments
- MP3 Players
- GPS Receivers
Technical Specifications
Some of the technical specifications of the LM2623AMM include:
- Switching Frequency: 1.2MHz (typical)
- Load Current: Up to 2A (depending on input/output voltage)
- Operating Temperature Range: -40°C to 125°C
With its combination of features, the LM2623AMM from Texas Instruments provides designers with a highly flexible, efficient, and space-saving solution for power management in portable electronics.