EN
  • EN
  • DE

MAX14654EWC+T

Part No MAX14654EWC+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC OVERVOLTAGE PROTECTOR 12WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-WLP
Win Source Part Number 207278-MAX14654EWC+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX14654EWC+T CAD Model

Description

Maxim Integrated MAX14654EWC+T Overvoltage Protection Controller

The MAX14654EWC+T from Maxim Integrated is an advanced overvoltage protection controller designed to safeguard low-voltage systems against damaging voltage transients and surges. This compact device is an ideal solution for portable electronics, such as smartphones, tablets, and other USB-powered gadgets, where space is at a premium and protection against power irregularities is essential.

Key Features

  • Advanced Overvoltage Protection: The MAX14654EWC+T offers robust protection against overvoltage conditions, ensuring that connected devices remain safe from electrical damage.
  • Wide Operating Voltage Range: This component operates over a broad voltage range, accommodating various applications and ensuring compatibility with a range of devices.
  • Low Quiescent Current: The device's low quiescent current helps in conserving battery life in portable applications, making it an energy-efficient choice.
  • Automatic Shutdown: In the event of an overvoltage condition, the MAX14654EWC+T automatically shuts down the output, preventing harm to the downstream circuitry.
  • Compact Package: Housed in a tiny WLP package, the MAX14654EWC+T saves valuable board space, which is crucial for modern, space-constrained electronic designs.

Applications

  • Portable Electronic Devices
  • USB-Powered Gadgets
  • Smartphones and Tablets
  • Wearable Technology
  • Consumer Electronics

The MAX14654EWC+T is also characterized by its ease of integration into existing designs, thanks to its minimal external component requirement. This feature simplifies the design process and accelerates time-to-market for products that need reliable overvoltage protection. By choosing the MAX14654EWC+T, designers can ensure their products are shielded against electrical threats while maintaining a slim profile and high functionality.

Maxim Integrated's commitment to quality and performance is evident in the MAX14654EWC+T, making it a top choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Lowest to $20.9001
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0418 $62.5080
135+ $0.8559 $115.5465
210+ $0.8281 $173.9010
290+ $0.8016 $232.4640
375+ $0.7750 $290.6250
500+ $0.6953 $347.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess