EN
  • EN
  • DE

LM26420Q1XMHX/NOPB

Part No LM26420Q1XMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A DL 20HTSSOP / Dual 2-A Automotive-Qualified, High-Efficiency Synchronous DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 4.5V
Current - Output 2A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Part Number Series LM26420
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807836-LM26420Q1XMHX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM26420Q1XMHX/NOPB CAD Model

Description

Product Overview: LM26420Q1XMHX/NOPB

The LM26420Q1XMHX/NOPB is a highly efficient, dual-channel synchronous step-down DC/DC converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (PMIC) is specifically tailored to meet the demanding requirements of portable and space-constrained applications. It is a part of Texas Instruments' automotive-grade product offerings, ensuring reliability and performance in automotive and industrial environments.

Key Features

  • Output Voltage: The device provides two independent output channels with adjustable output voltages from 0.8V to 3.6V, catering to a variety of power supply needs.
  • High Efficiency: With an efficiency of up to 95%, the LM26420Q1XMHX/NOPB ensures minimal power loss, making it suitable for battery-powered applications.
  • Current Capability: Each channel can deliver up to 2A of continuous output current, providing sufficient power for high-demand components.
  • Switching Frequency: The device operates at a fixed switching frequency of 2.2MHz, which allows the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Thermal Performance: The exposed pad LLP-16 package enhances the thermal performance, ensuring the device operates within its temperature range even under full-load conditions.
  • Protection Features: It includes a variety of protection features such as over-temperature shutdown, over-current protection, and under-voltage lockout, enhancing system safety and reliability.

Applications

The versatility of the LM26420Q1XMHX/NOPB makes it an ideal choice for a wide range of applications, including:

  • Automotive infotainment and telematics
  • Portable electronics
  • Wireless communication devices
  • Industrial and medical equipment

Quality and Environmental Compliance

The LM26420Q1XMHX/NOPB is AEC-Q100 qualified, which means it has passed stringent quality tests required for automotive applications. Additionally, it is compliant with the RoHS directive, which limits the use of certain hazardous substances in electronic equipment.

In summary, the LM26420Q1XMHX/NOPB from Texas Instruments is a robust, efficient, and versatile power solution that meets the needs of modern electronic systems, providing a reliable power source while maintaining a compact footprint.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5930 $50.3020
34+ $2.9481 $100.2354
53+ $2.8560 $151.3680
73+ $2.7639 $201.7647
94+ $2.6718 $251.1492
126+ $2.3954 $301.8204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess