EN
  • EN
  • DE

LM2642MTCX/NOPB

Part No LM2642MTCX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC CTLR SW SYNC STPDN 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Embedded systems, Console/Set-Top boxes
Operating Supply Current 1mA
Supply Voltage - Operating 4.5 V to 30 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 140257-LM2642MTCX/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian LM2642MTCX/NOPB CAD Model

Description

The LM2642MTCX/NOPB is a high-performance, dual-channel, synchronous buck regulator from Texas Instruments.

  • Switching Frequency: 300kHz per channel
  • Output Voltages: Two independent and adjustable output voltages
  • Output Current: 2A output current per channel
  • Output Voltage Range: Adjustable from 1.3V to 5.5V
  • Feature: High efficiency
  • Protection Features: Current limit, thermal shutdown, and under-voltage lockout
  • Feature: Soft-start functionality
  • Indicator: Power-good indicator for each channel
  • Package: 24-pin TSSOP package
  • Design: Lead-free and green design

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0504 $51.2600
60+ $1.6824 $100.9440
93+ $1.6298 $151.5714
127+ $1.5772 $200.3044
164+ $1.5247 $250.0508
220+ $1.3669 $300.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,780 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess