EN
  • EN
  • DE

LM2647MTC

Part No LM2647MTC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual Synchronous Buck Regulator Controller | IC REG CTRLR BUCK 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 5.5V ~ 28V
Switching Frequency 200kHz ~ 500kHz
Duty Cycle (Maximum) 75%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -5°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number LM2647
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1197649-LM2647MTC
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2647MTC CAD Model

Description

The LM2647MTC is a high-performance, dual-channel synchronous buck regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced power management IC is engineered to deliver efficient, reliable, and precise voltage regulation for a variety of applications, particularly in the computing and telecommunications sectors.

Key Features

  • Output Voltage Range: The LM2647MTC is capable of providing an adjustable output voltage range that is ideal for powering core voltages of modern microprocessors.
  • High Efficiency: With its synchronous buck design, this regulator achieves high conversion efficiency, which is essential for reducing heat and improving system reliability.
  • Dual Channels: The two independent channels allow for simultaneous regulation of multiple voltages, making it versatile for complex power supply designs.
  • Fast Transient Response: The device is optimized for a fast transient response, which helps maintain stable voltage levels during rapid load changes.
  • Integrated MOSFETs: Built-in low RDS(on) MOSFETs minimize the need for external components and help reduce the overall footprint of the power supply design.
  • Programmable Switching Frequency: Users can set the switching frequency of the device to optimize for efficiency or component size.
  • Thermal Protection: The LM2647MTC includes thermal shutdown protection to prevent damage from overheating.

Applications

The versatile nature of the LM2647MTC makes it suitable for a wide range of applications, including:

  • Notebook and Desktop Computers
  • Graphics Cards
  • Network Servers
  • Telecommunications Equipment
  • Embedded Systems

Quality and Reliability

As with all Texas Instruments products, the LM2647MTC is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. TI's commitment to innovation and quality makes the LM2647MTC a trusted choice for engineers and designers looking for a robust power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5628 $50.0652
22+ $4.5643 $100.4146
34+ $4.4217 $150.3378
47+ $4.2790 $201.1130
61+ $4.1364 $252.3204
81+ $3.7085 $300.3885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,450 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess