EN
  • EN
  • DE

NTMD4840NR2G

Part No NTMD4840NR2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 4.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4.5A
Maximum Rds On at Id,Vgs 24 mOhm @ 6.9A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 9.5nC @ 10V
Max Input Capacitance 520pF @ 15V
Maximum Power Dissipation 680mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025796-NTMD4840NR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMD4840NR2G CAD Model

Description

The ON Semiconductor NTMD4840NR2G is a high-performance, dual N-Channel Power MOSFET that delivers efficiency and reliability for a wide range of applications. This MOSFET is designed using advanced PowerTrench® technology to provide superior switching performance and enhanced power handling capabilities.

Key Features:

  • Low RDS(on): Features a low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: Offers a high continuous drain current of 6.7 A, making it suitable for demanding applications.
  • Power Saving: The device's low threshold voltage ensures low gate drive requirements, leading to reduced power consumption.
  • Dual MOSFET Configuration: Contains two N-Channel MOSFETs in a single package, saving space and reducing component count in circuit designs.
  • Thermal Management: Enhanced thermal performance with a maximum junction temperature of 150°C, ensuring stability under high-temperature operating conditions.
  • RoHS Compliant: Meets environmental standards as it is RoHS compliant, making it suitable for eco-friendly applications.

Applications:

The NTMD4840NR2G is ideal for a variety of applications, including:

  • Power management in portable devices
  • DC/DC converters
  • Motor control circuits
  • Load switches
  • Battery management systems

Package and Quality:

Encased in a compact 8-pin SOIC package, the NTMD4840NR2G offers a space-efficient solution for PCB layouts. ON Semiconductor ensures high-quality standards, providing reliability and performance that engineers and designers can trust for their critical circuit designs.

Part Number: NTMD4840NR2G

With its combination of efficiency, power handling, and compact form factor, the ON Semiconductor NTMD4840NR2G is an excellent choice for engineers looking to optimize their power circuitry in both consumer and industrial electronics.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3252 $50.4060
375+ $0.2668 $100.0500
585+ $0.2585 $151.2225
800+ $0.2502 $200.1600
1,035+ $0.2418 $250.2630
1,385+ $0.2168 $300.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess