EN
  • EN
  • DE

LM2650M-ADJ/NOPB

Part No LM2650M-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 16V
Output Current 3A
Frequency - Switching 90kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1053194-LM2650M-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2650M-ADJ/NOPB CAD Model

Description

Product Overview: LM2650M-ADJ/NOPB

The LM2650M-ADJ/NOPB is a high-efficiency, step-down DC-DC converter designed and manufactured by Texas Instruments. This versatile power management integrated circuit (IC) is capable of delivering up to 1.5A of continuous output current. With its adjustable output voltage feature, the LM2650M-ADJ/NOPB offers a wide range of voltage outputs, making it suitable for a variety of applications in consumer, industrial, and telecommunication sectors.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM2650M-ADJ/NOPB can be adjusted from 1.25V to 5.5V, providing flexibility for different system requirements.
  • High Efficiency: The device is optimized for high efficiency, which helps in reducing power loss and improving system performance.
  • Load Regulation: Excellent load regulation ensures stable operation across a range of output currents, maintaining consistent performance under varying load conditions.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC from overheating, enhancing the reliability and longevity of the product.
  • Low Ripple and Noise: The LM2650M-ADJ/NOPB is designed to minimize ripple and noise, providing a clean power supply for sensitive electronic components.

Applications

The LM2650M-ADJ/NOPB is ideal for a broad array of applications, including but not limited to:

  • Portable Devices
  • Wireless Communication Equipment
  • Networking Hardware
  • Computer Peripherals
  • Power Supply Modules

Product Specifications

  • Package: The IC comes in a 16-pin SOP (Small Outline Package) that offers a compact footprint for space-constrained applications.
  • Switching Frequency: The device operates at a high switching frequency, which allows for smaller external components, reducing the overall solution size.
  • Operating Temperature: It is specified for an operating temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.

In summary, the LM2650M-ADJ/NOPB from Texas Instruments is a highly adaptable, efficient, and reliable solution for modern electronic power supply requirements. Its adjustable output voltage and robust feature set make it a go-to choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1692 $55.8460
11+ $9.1645 $100.8095
17+ $8.8781 $150.9277
24+ $8.5917 $206.2008
31+ $8.3054 $257.4674
41+ $7.4462 $305.2942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess