EN
  • EN
  • DE

LM2651MTC-3.3

Part No LM2651MTC-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5 A High-Efficiency Synchronous Switching Regulator | IC REG BUCK 3.3V 1.5A 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 3.3V
Output Current 1.5A
Switching Frequency 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM2651
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1197659-LM2651MTC-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2651MTC-3.3 CAD Model

Description

The LM2651MTC-3.3 is a highly efficient, space-conscious voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments. This advanced power management IC is specifically engineered to meet the needs of low-voltage applications that require a compact footprint without compromising on performance and reliability.

Key Features

  • Output Voltage: The LM2651MTC-3.3 provides a fixed output voltage of 3.3V, which is ideal for powering contemporary digital circuits that commonly operate at this voltage level.
  • High Efficiency: With its synchronous buck regulator topology, the device offers high efficiency, which is crucial for portable and battery-powered applications where power conservation is paramount.
  • Output Current: Capable of delivering up to 1.5A of continuous output current, it can easily power a wide range of components.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300 kHz to 600 kHz, allowing designers to optimize the performance based on specific application requirements.
  • Thermal Protection: The IC includes thermal shutdown protection, which ensures the device operates within safe temperature ranges, thereby preventing damage from overheating.
  • Low Dropout: Its low dropout performance ensures efficiency even when the input voltage is close to the output voltage.

Applications

The LM2651MTC-3.3 is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Wireless Communication Equipment
  • Personal Digital Assistants (PDAs)
  • GPS Devices
  • Power Supply Modules

Package and Quality

This voltage regulator is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mounted technology (SMT). The compact package size makes it an excellent choice for space-constrained applications. Moreover, Texas Instruments is known for its commitment to quality and reliability, ensuring that the LM2651MTC-3.3 meets the stringent requirements of modern electronic devices.

Overall, the LM2651MTC-3.3 from Texas Instruments is a robust, efficient, and reliable solution for applications requiring a stable 3.3V supply with significant current capability, all within a small package footprint.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0898 $56.7184
18+ $5.8173 $104.7114
27+ $5.6355 $152.1585
37+ $5.4537 $201.7869
48+ $5.2720 $253.0560
64+ $4.7266 $302.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,365 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess