EN
  • EN
  • DE

LM2653MTCX-ADJ

Part No LM2653MTCX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2653 1.5A High Efficiency Synchronous Switching Regulator | IC REG BUCK ADJ 1.5A 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 5V
Output Current 1.5A
Switching Frequency 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM2653
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197664-LM2653MTCX-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2653MTCX-ADJ CAD Model

Description

Product Overview: LM2653MTCX-ADJ by Texas Instruments

The LM2653MTCX-ADJ is a highly efficient, space-conscious step-down voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This advanced power management integrated circuit (IC) is designed to meet the rigorous demands of modern electronic devices that require stable and reliable power delivery.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM2653MTCX-ADJ can be adjusted to meet the specific needs of your application, providing a versatile solution for a wide range of power supply requirements.
  • High Efficiency: With its synchronous buck regulator topology, the device offers high efficiency, which is crucial for battery-powered applications where maximizing battery life is paramount.
  • Compact Design: The LM2653MTCX-ADJ comes in a TSSOP (Thin Shrink Small Outline Package) form factor, making it ideal for space-constrained applications without compromising on performance.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, protecting your application from potential overheating.
  • Current Limit Protection: The current limit protection guards the device and the load against excessive current draw, which can lead to damage or unsafe operating conditions.

Applications

The LM2653MTCX-ADJ is suitable for a variety of applications, including but not limited to:

  • Portable Devices
  • Networking Equipment
  • Telecommunications
  • Computing Peripherals
  • Industrial and Medical Equipment

Technical Specifications

  • Package: 16-TSSOP
  • Output Voltage: Adjustable
  • Switching Frequency: Up to 1 MHz
  • Operating Temperature: -40°C to 125°C

The LM2653MTCX-ADJ by Texas Instruments represents a blend of performance, versatility, and reliability, making it an excellent choice for designers looking to create efficient and compact power management systems in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8472 $51.2496
43+ $2.3361 $100.4523
67+ $2.2631 $151.6277
92+ $2.1901 $201.4892
119+ $2.1171 $251.9349
159+ $1.8981 $301.7979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,590 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess