EN
  • EN
  • DE

LM2670S-ADJ

Part No LM2670S-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2670 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync | IC REG BUCK ADJ 3A TO263-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 37V
Output Current 3A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2670
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197686-LM2670S-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2670S-ADJ CAD Model

Description

Product Overview: LM2670S-ADJ

The LM2670S-ADJ from Texas Instruments is a highly efficient, step-down voltage regulator that offers the flexibility of an adjustable output. This regulator is part of the SIMPLE SWITCHER® family and is designed to provide a simple and robust solution for applications requiring voltage reduction. With the ability to convert input voltages ranging from 8V to 40V down to an adjustable output voltage that can be set from 1.2V to 37V, the LM2670S-ADJ is incredibly versatile.

Key Features

  • Adjustable Output Voltage: The output voltage can be precisely adjusted to your desired level using external resistors, making it suitable for a wide range of applications.
  • High Efficiency: With an efficiency of up to 92%, this regulator ensures minimal heat generation and energy loss, making it ideal for power-sensitive designs.
  • 3A Output Current: The LM2670S-ADJ is capable of delivering up to 3A of continuous output current, suitable for various high-power applications.
  • Simple External Components: Requires minimal external components for operation, simplifying design and reducing overall system cost.
  • Thermal Shutdown and Current Limit: Enhanced protection features include thermal shutdown and current limiting to safeguard the device and the system under abnormal conditions.
  • Frequency Jittering: Reduces electromagnetic interference (EMI), facilitating compliance with regulatory standards.

Applications

The LM2670S-ADJ is a highly adaptable component suitable for a broad spectrum of applications, including:

  • Power supplies for digital systems like microprocessors, FPGAs, and DSPs
  • Step-down modules for embedded systems
  • Industrial power systems
  • Automotive electronics
  • Battery-operated devices

Conclusion

With its combination of flexibility, high efficiency, and ease of use, the LM2670S-ADJ from Texas Instruments stands out as an excellent choice for designers looking to implement a reliable power management solution. Its wide input voltage range, adjustable output, and robust protection features make it a versatile component suitable for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6062 $50.4558
22+ $4.6000 $101.2000
34+ $4.4563 $151.5142
47+ $4.3125 $202.6875
60+ $4.1688 $250.1280
81+ $3.7375 $302.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,888 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess