EN
  • EN
  • DE

LM2655MTC-ADJ/NOPB

Part No LM2655MTC-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 1.238V
Maximum Output Voltage 13V
Output Current 2.5A
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1053196-LM2655MTC-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2655MTC-ADJ/NOPB CAD Model

Description

Product Overview: LM2655MTC-ADJ/NOPB

The LM2655MTC-ADJ/NOPB is a high-efficiency, step-down DC-DC converter from Texas Instruments designed to meet the rigorous demands of portable and embedded systems. This adjustable output voltage regulator is capable of delivering up to 3A of continuous output current, making it an ideal power solution for a variety of applications.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range from 1.21V to 5.5V, allowing for flexible power supply designs that can cater to specific voltage requirements.
  • High Efficiency: With an efficiency of up to 95%, the LM2655MTC-ADJ/NOPB minimizes power loss, making it suitable for battery-powered devices where energy conservation is critical.
  • High Output Current: Capable of delivering 3A of continuous output current, this converter can power a wide range of high-performance components.
  • Thermal Shutdown and Current Limit: The built-in thermal shutdown and current limit protections ensure safe operation under abnormal conditions, preventing damage to the device and the system it powers.
  • Low Profile: Housed in a compact TSSOP-16 package, the LM2655MTC-ADJ/NOPB saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the LM2655MTC-ADJ/NOPB makes it an excellent choice for a broad array of applications. It is particularly well-suited for:

  • Portable Electronics
  • Embedded Systems
  • Networking Equipment
  • Telecommunications
  • Point-of-Load Conversions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2655MTC-ADJ/NOPB is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliable performance in a wide range of environmental conditions. The device also comes with the assurance of lead-free and RoHS-compliant manufacturing, reflecting Texas Instruments' dedication to environmental sustainability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess