EN
  • EN
  • DE

LM2657MTCX

Part No LM2657MTCX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual Synchronous Buck Regulator Controller | IC REG CTRLR BUCK 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5V ~ 28V
Switching Frequency 200kHz ~ 500kHz
Duty Cycle (Maximum) 70%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number LM2657
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1197670-LM2657MTCX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2657MTCX CAD Model

Description

Product Overview: Texas Instruments LM2657MTCX

The LM2657MTCX is a high-performance, step-down DC/DC converter designed and manufactured by Texas Instruments. This efficient power management integrated circuit is ideal for a wide range of applications, including portable devices, telecommunications, and networking systems. With its advanced features and robust design, the LM2657MTCX ensures reliable performance in demanding environments.

Key Features

  • Adjustable Output Voltage: The device provides a flexible output voltage range, which can be precisely adjusted to meet the requirements of the specific application.
  • High Efficiency: The LM2657MTCX operates with high efficiency, reducing heat generation and improving system reliability. This makes it suitable for battery-powered devices where energy conservation is crucial.
  • Low Dropout Operation: Its low dropout capability enables it to continue delivering a regulated output even when the input-to-output voltage differential is minimal.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, further enhancing its reliability and longevity.
  • Current Limit Protection: The built-in current limit protection prevents damage from overcurrent conditions, ensuring the safety of both the power supply and the load.
  • Small Footprint: Packaged in a compact TSSOP (Thin Shrink Small Outline Package), the LM2657MTCX saves valuable board space, which is essential for miniaturized electronic assemblies.

Applications

The versatility of the LM2657MTCX allows it to be used in various applications that require efficient power conversion. It is particularly well-suited for:

  • Portable Electronics
  • Wireless Communication Devices
  • Networking Hardware
  • Industrial Equipment

Technical Specifications

The LM2657MTCX operates over a wide input voltage range and offers a maximum output current capacity, making it a robust choice for many power regulation scenarios. Its switching frequency is optimized to balance efficiency and component size, allowing for the use of smaller, less expensive inductors and capacitors.

Conclusion

With its combination of efficiency, flexibility, and compact size, the Texas Instruments LM2657MTCX step-down DC/DC converter is an excellent choice for designers looking to optimize their power management solutions. Its advanced features ensure stable operation and a long service life, making it a reliable component in any electronic system.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess