EN
  • EN
  • DE

LT3970IDDB-3.3#TRPBF

Part No LT3970IDDB-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 535MA 10DFN / Conv DC-DC 4.2V to 40V Step Down Single-Out 3.3V 0.35A Automotive 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 40V
Output Voltage 3.3V
Output Current 535mA (Switch)
Frequency - Switching 200kHz ~ 2.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x2)
Win Source Part Number 781339-LT3970IDDB-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3970
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3970IDDB-3.3#TRPBF CAD Model

Description

Product Overview: LT3970IDDB-3.3#TRPBF

The LT3970IDDB-3.3#TRPBF is a robust and efficient DC/DC converter integrated circuit manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This particular product is designed to deliver a fixed output voltage of 3.3V, which is a common requirement in many electronic applications, ranging from portable devices to industrial systems.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4V to 38V, making it versatile for various applications and able to handle a wide array of power sources.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz with an external resistor, or it can be synchronized to an external clock, providing flexibility in design optimization for efficiency or component size.
  • Low Ripple Burst Mode® Operation: The LT3970IDDB-3.3#TRPBF features Linear Technology's proprietary Burst Mode operation, which ensures high efficiency at low output currents and reduces standby power consumption.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to overheating.
  • Stable with Ceramic Capacitors: The design is stable with ceramic output capacitors, which are small in size and provide excellent transient response.
  • Integrated Boost and Catch Diodes: The integration of boost and catch diodes reduces the bill of materials and simplifies the overall design process.

Applications

The LT3970IDDB-3.3#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Automotive and Industrial Supplies
  • Portable Instruments
  • Distributed Power Systems
  • Battery-Operated Devices

Quality and Reliability

Linear Technology ensures that its products meet the highest standards of quality and reliability. The LT3970IDDB-3.3#TRPBF is no exception, and it comes in a 10-lead (3mm × 3mm) DFN package with enhanced thermal performance. It is also available in a thermally enhanced MSOP-10 package. The device is RoHS compliant and lead-free, catering to environmentally conscious manufacturers and end-users.

Conclusion

The LT3970IDDB-3.3#TRPBF from Linear Technology is a powerful, compact, and efficient solution for converting a wide range of input voltages down to a stable 3.3V output. Its feature set and design flexibility make it an excellent choice for designers looking to optimize power management in their applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6279 $53.1395
12+ $8.7203 $104.6436
18+ $8.4478 $152.0604
25+ $8.1753 $204.3825
32+ $7.9028 $252.8896
43+ $7.0853 $304.6679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,428 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess