EN
  • EN
  • DE

LM2672N-5.0

Part No LM2672N-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features | IC REG BUCK 5V 1A 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 6.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 1A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2672
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1197721-LM2672N-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2672N-5.0 CAD Model

Description

The LM2672N-5.0 from Texas Instruments is a highly efficient, monolithic integrated circuit that serves as a step-down (buck) voltage regulator. Capable of driving a 1A load with excellent line and load regulation, this regulator is an ideal choice for a wide range of applications requiring a fixed 5V output voltage.

Key Features

  • Output Voltage: 5V fixed output with high precision.
  • Output Current: Capable of delivering up to 1A of continuous current.
  • Efficiency: Switching technology ensures high efficiency over a wide range of load conditions.
  • Switching Frequency: 260kHz fixed frequency internal oscillator.
  • Thermal Shutdown: Built-in thermal shutdown feature provides protection against overheating.
  • Voltage Regulation: Excellent line and load regulation performance.
  • Package: Housed in a standard 8-pin PDIP package.

Applications

The LM2672N-5.0 is versatile and can be used in various applications, including:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Advantages

This regulator integrates a number of features that make it a robust and convenient choice for designers:

  • The use of a simple external LC filter with the device's fixed switching frequency allows for easy design and predictable performance.
  • Its thermal shutdown and current limit protection enhance the safety and longevity of the product.
  • With its high efficiency, the LM2672N-5.0 reduces power loss and heat, making it suitable for compact, space-constrained applications.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LM2672N-5.0 switching regulator.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess