EN
  • EN
  • DE

LM2673SDX-3.3/NOPB

Part No LM2673SDX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A 14VSON / Conv DC-DC 8V to 40V Step Down Single-Out 3.3V 3A 14-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 40V
Output Voltage 3.3V
Output Current 3A
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-VDFN Exposed Pad
Manufacturer Package 14-VSON (5x6)
Win Source Part Number 778810-LM2673SDX-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2673
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2673SDX-3.3/NOPB CAD Model

Description

LM2673SDX-3.3/NOPB

The LM2673SDX-3.3/NOPB is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This regulator belongs to the LM2673 series, which are known for their SIMPLE SWITCHER® technology, ensuring ease of use and minimal external components. The device is capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Output Voltage: 3.3V fixed output voltage, ideal for powering a wide range of digital circuits and applications that require a stable and efficient power supply.
  • Current Rating: Capable of delivering up to 3A of continuous output current, making it suitable for high-power applications.
  • High Efficiency: Features an efficiency of up to 92%, reducing power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency can be set from 260 kHz to 400 kHz with a single external resistor, allowing for flexibility in design and optimization of inductor size and efficiency.
  • Thermal Shutdown: Equipped with thermal shutdown and current limit protection to safeguard the device and the load under extreme operating conditions.
  • Package: Available in a highly thermal efficient LLP-14 package, which is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is lead-free and compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The LM2673SDX-3.3/NOPB is versatile and can be used in a variety of applications, such as:

  • Efficient point of load regulation from a higher voltage source.
  • Telecommunications and networking equipment.
  • Consumer electronics such as set-top boxes and gaming consoles.
  • Industrial control systems and automation.
  • Portable devices that require efficient power management.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM2673SDX-3.3/NOPB is no exception. Designed to meet the rigorous standards of the industry, this voltage regulator is a reliable choice for designers and engineers seeking performance and durability in their power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4348 $51.5220
36+ $2.8183 $101.4588
55+ $2.7303 $150.1665
76+ $2.6422 $200.8072
98+ $2.5541 $250.3018
132+ $2.2899 $302.2668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess