EN
  • EN
  • DE

LM5165YQDGSRQ1

Part No LM5165YQDGSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 150MA 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM5165
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48148-1, LM5165YQDGSRQ1-ND, 296-48148-6, 296-48148-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851418-LM5165YQDGSRQ1
Ultra Librarian 3D Model Ultra Librarian LM5165YQDGSRQ1 CAD Model

Description

The LM5165YQDGSRQ1 is a sophisticated, automotive-grade, synchronous buck converter designed by Texas Instruments to meet the rigorous demands of high-performance electronics within the automotive industry. This highly efficient power management integrated circuit (IC) is engineered to convert a higher input voltage into a lower output voltage with precision, making it an ideal choice for a wide range of automotive applications.

Key Features

  • Wide Input Voltage Range: The LM5165YQDGSRQ1 operates over a broad input voltage range from 3V to 65V, accommodating a variety of power sources, including those found in automotive battery systems.
  • High Efficiency: This converter boasts a peak efficiency of up to 92%, minimizing energy loss and heat generation, which is critical for the longevity and reliability of automotive electronics.
  • Adjustable Output Voltage: The output voltage can be finely adjusted from as low as 0.8V up to 90% of the input voltage, providing flexibility to power a diverse set of automotive subsystems.
  • Quiescent Current Management: The device features an ultra-low quiescent current, which is particularly beneficial for reducing standby power consumption, thus preserving battery life in automotive applications.

Applications

The LM5165YQDGSRQ1 is suitable for a variety of automotive applications, including:

  • Infotainment and Telematics Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting Systems
  • Body Control Modules

Quality and Reliability

As an automotive-qualified product, the LM5165YQDGSRQ1 meets the stringent quality standards of the AEC-Q100 specification, ensuring reliable performance under extreme conditions typically encountered in automotive environments. It is manufactured in a compact MSOP-10 PowerPAD™ package, optimizing the thermal performance and footprint for space-constrained applications.

Environmental Compliance

In alignment with Texas Instruments' commitment to environmental responsibility, the LM5165YQDGSRQ1 is designed to meet RoHS (Restriction of Hazardous Substances) standards, which restricts the use of certain hazardous materials commonly used in electronic and electrical equipment.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7301 $52.0311
26+ $3.8811 $100.9086
40+ $3.7598 $150.3920
55+ $3.6385 $200.1175
72+ $3.5172 $253.2384
96+ $3.1534 $302.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,103 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess