EN
  • EN
  • DE

LM4041DIM7X-1.2/NOPB

Part No LM4041DIM7X-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1054369-LM4041DIM7X-1.2/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4041DIM7X-1.2/NOPB CAD Model

Description

Product Overview: LM4041DIM7X-1.2/NOPB

The LM4041DIM7X-1.2/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its high reliability and stability. This component is designed for use in a wide range of electronic applications, including data conversion, power supplies, and battery-operated devices. The reference voltage of 1.2 volts, combined with its small SOT-23 packaging, makes it an ideal choice for space-constrained applications.

Key Features

  • Reference Voltage: Offers a precise reference voltage of 1.2V, ideal for various applications requiring a stable voltage reference.
  • High Accuracy: Ensures tight tolerance levels, providing excellent accuracy for critical applications.
  • Low Temperature Coefficient: Exhibits minimal variation in output voltage with temperature changes, ensuring reliable performance across a wide temperature range.
  • Wide Operating Current Range: Functions effectively within a broad range of currents, enhancing its versatility in different circuit configurations.
  • Extended Operating Temperature Range: Capable of operating in temperatures ranging from -40°C to +85°C, suitable for industrial and automotive environments.
  • Small Footprint: The SOT-23 package is compact and suitable for high-density mounting, saving valuable board space.
  • Lead-Free and RoHS Compliant: Meets modern environmental standards, reducing the ecological impact and complying with global regulations.

Applications

  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Analog-to-Digital Converters (ADCs)
  • Power Supply Monitoring
  • Instrumentation

The LM4041DIM7X-1.2/NOPB is a versatile and dependable choice for designers looking for a stable voltage reference in their circuits. With its precision, low power consumption, and small size, this voltage reference from Texas Instruments is an excellent selection for maintaining the integrity of electronic systems.

Ordering Information

The product is available in a convenient surface-mount package and is denoted by the part number LM4041DIM7X-1.2/NOPB, where "NOPB" indicates that the product is lead-free and RoHS compliant. For detailed specifications and purchasing options, please refer to the Texas Instruments website or authorized distributors.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess