EN
  • EN
  • DE
  • IT

LM2674LDX-5.0/NOPB

Part No LM2674LDX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.5A 16WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 6.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-WSON (5x5)
Win Source Part Number 1053233-LM2674LDX-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2674LDX-5.0/NOPB CAD Model

Description

LM2674LDX-5.0/NOPB - Texas Instruments

The LM2674LDX-5.0/NOPB is a highly efficient, space-conscious step-down voltage regulator designed by Texas Instruments. This regulator is part of the SIMPLE SWITCHER® family and is known for its ease of use and robust performance. The device is capable of delivering up to 500 mA of continuous output current with an input voltage range from 8 V to 40 V, making it suitable for a wide range of applications, from automotive to industrial systems.

One of the key features of the LM2674LDX-5.0/NOPB is its fixed 5V output voltage, which provides a stable and regulated power supply for circuits that require a consistent 5V source. It employs a PWM (Pulse Width Modulation) switching technique, which ensures high efficiency over a wide load range. This efficiency minimizes the need for heat sinks and reduces the thermal footprint of the device, making it ideal for space-constrained applications.

The regulator comes in a low-profile, surface-mountable TO-252 (known as D-Pak) package, which is highly favored for its small size and ease of integration into various circuit designs. The NOPB designation indicates that the product is lead-free (No Lead (Pb)), aligning with environmental standards and regulations such as RoHS.

Additional features of the LM2674LDX-5.0/NOPB include a low quiescent current, which enhances its efficiency during light load conditions, and a shutdown mode that reduces the quiescent current to a negligible level, further conserving power when the device is not in active use. The regulator also incorporates built-in protection features such as thermal shutdown, current limit, and overvoltage protection, safeguarding the device and the downstream components from potential damage due to abnormal operating conditions.

With its combination of efficiency, compact packaging, and protection features, the LM2674LDX-5.0/NOPB from Texas Instruments stands out as a reliable and convenient solution for designers looking to manage power in their electronic systems efficiently.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $20.1077
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess