EN
  • EN
  • DE

LM2674N-12/NOPB

Part No LM2674N-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2674 SIMPLE SWITCHER® Power Converter High Efficiency 500 mA Step-Down Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 6.5V
Voltage Input MAX 40V
Output Voltage 12V
Output Current 500mA
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1197747-LM2674N-12/NOPB
Manufacturer Homepage www.ti.com
Family Name LM2674
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2674N-12/NOPB CAD Model

Description

Product Overview: LM2674N-12/NOPB by Texas Instruments

The LM2674N-12/NOPB is a highly efficient, step-down voltage regulator designed and manufactured by the renowned semiconductor company, Texas Instruments. This regulator is part of the SIMPLE SWITCHER® family and is particularly noted for its ease of use and minimal external component count.

Key Features

  • Output Voltage: The LM2674N-12/NOPB provides a fixed output voltage of 12V, suitable for a wide range of applications that require a stable and regulated power supply.
  • High Efficiency: With an efficiency of up to 92%, this regulator ensures that power loss is minimized, making it ideal for battery-powered and energy-sensitive devices.
  • Current Rating: It can deliver an output current of up to 500 mA, catering to moderate power demands in electronic circuits.
  • Switching Frequency: The device operates at a switching frequency of 260 kHz, which allows for smaller external components, thereby reducing the overall solution size.
  • Thermal Shutdown: It incorporates a thermal shutdown feature that protects the device from overheating by turning off the regulator if the internal temperature exceeds safe operating limits.
  • Overcurrent Protection: The built-in current limit ensures that the output current does not exceed the maximum specified limit, thus protecting both the regulator and the load from damage.

Applications

The LM2674N-12/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Power supplies for industrial equipment
  • Automotive accessories
  • Portable electronic devices
  • Telecommunications equipment
  • Consumer electronics

Package and Reliability

This regulator is offered in an 8-pin PDIP package, which is widely used and easily integrated into various circuit designs. The NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations. Additionally, the device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperatures.

With its robust design, high efficiency, and Texas Instruments' reputation for quality, the LM2674N-12/NOPB is an excellent choice for designers seeking a reliable and easy-to-use voltage regulator for their power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess