EN
  • EN
  • DE

LM2674N-3.3/NOPB

Part No LM2674N-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.5A 8-DIP / Conv DC-DC 8V to 40V Step Down Single-Out 3.3V 0.5A 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 6.5V
Voltage Input MAX 40V
Output Voltage 3.3V
Output Current 500mA
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 778812-LM2674N-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2674
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2674N-3.3/NOPB CAD Model

Description

The LM2674N-3.3/NOPB is a high-efficiency, step-down DC-DC voltage converter manufactured by Texas Instruments. This component is part of the LM2674 series, which is known for its ease of use and robust performance. The device is designed to deliver a fixed output voltage of 3.3V with an input voltage range that typically spans from 8V to 40V, making it suitable for a wide array of applications.

Key Features

  • Efficiency: The LM2674N-3.3/NOPB operates with an efficiency of up to 92%, reducing the heat generated and making it ideal for power-sensitive applications.
  • Output Voltage: It provides a stable 3.3V output, which is commonly required by digital circuits and microcontrollers.
  • Switching Frequency: This device features a fixed switching frequency of 260kHz, which allows for a good balance between efficiency and the size of external components.
  • Protection Features: It includes built-in features like over-temperature protection, over-current protection, and undervoltage lockout, ensuring reliable operation under various conditions.
  • Simple Design: The simplicity of the external circuitry required for the LM2674N-3.3/NOPB makes it easy to design with, minimizing time to market.

Applications

The versatility of the LM2674N-3.3/NOPB allows it to be used in a diverse range of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Systems
  • Portable Devices
  • Industrial Equipment
  • Consumer Electronics

Environmental and Quality Certifications

The LM2674N-3.3/NOPB is compliant with the RoHS directive, which restricts the use of certain hazardous materials in electronic equipment. Additionally, the component is supplied in a Non-Obsolescence Program (NOPB) version, indicating a commitment to product longevity and availability.

Conclusion

With its high efficiency, robust protection features, and stable output, the LM2674N-3.3/NOPB from Texas Instruments stands out as a reliable power management solution for a broad spectrum of electronic applications. Its ease of use and compliance with environmental standards further enhance its appeal to designers and engineers seeking a dependable voltage converter for their designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6361 $51.8166
15+ $7.0861 $106.2915
22+ $6.8646 $151.0212
31+ $6.6432 $205.9392
39+ $6.4218 $250.4502
53+ $5.7574 $305.1422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess