EN
  • EN
  • DE

LM2675N-3.3

Part No LM2675N-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage | IC REG BUCK 3.3V 1A 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 6.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 1A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2675
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1197763-LM2675N-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2675N-3.3 CAD Model

Description

The LM2675N-3.3 from Texas Instruments is a highly efficient, SIMPLE SWITCHER® step-down voltage regulator that offers the convenience and efficiency of a high-quality power converter. Designed to minimize the number of external components, this regulator is capable of delivering up to 1A of continuous output current with an input voltage range of 8V to 40V. The LM2675N-3.3 is optimized for generating a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications in the industrial, telecommunications, and consumer electronics sectors.

Key Features

  • Output Voltage: Fixed 3.3V with a precision of ±2% over temperature.
  • Output Current: Capable of delivering up to 1A of continuous output current.
  • Input Voltage Range: Wide range from 8V to 40V, accommodating varying levels of input supply.
  • Efficiency: High efficiency up to 92%, which reduces power loss and heat generation.
  • Frequency: 260kHz fixed frequency internal oscillator that allows the use of smaller surface mount inductors and capacitors.
  • Protection Features: Built-in thermal shutdown and current limit protection mechanisms ensure safe operation under abnormal conditions.
  • Packaging: Housed in a standard 8-pin PDIP (Plastic Dual-In-Line Package) that is easy to handle and integrate into various designs.

Applications

The LM2675N-3.3 is versatile and can be used in a variety of applications, including:

  • Efficient on-card switching regulators for noise-sensitive circuits.
  • Simple high-efficiency step-down (buck) regulators.
  • Positive to negative converter (Buck-Boost).
  • Power supplies for battery-operated devices.

Additional Information

The device incorporates a number of features to simplify its implementation. These include an internal switch, frequency compensation, and a fixed-frequency oscillator. The LM2675N-3.3 also supports external components such as a catch diode, inductor, and capacitors to complete the power supply design. Texas Instruments provides comprehensive technical documentation, including datasheets and application notes, to facilitate the design and development process for engineers and product developers using the LM2675N-3.3.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess