EN
  • EN
  • DE

LM2676S-12

Part No LM2676S-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2676 SIMPLE SWITCHER® High Efficiency 3A Step-Down Voltage Regulator | IC REG BUCK 12V 3A TO263-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 3A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2676
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197766-LM2676S-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LM2676S-12 CAD Model

Description

Product Overview: Texas Instruments LM2676S-12

The Texas Instruments LM2676S-12 is a highly efficient, step-down voltage regulator belonging to the SIMPLE SWITCHER® family of power management devices. This regulator is designed to provide a fixed output voltage of 12V with an input voltage range of 8V to 40V, making it a versatile solution for a wide array of applications. The LM2676S-12 is capable of delivering up to 3A of continuous output current with outstanding load and line regulation.

Key Features

  • Output Voltage: Fixed 12V output to power a variety of devices.
  • High Efficiency: Integrated switch allows for up to 92% efficiency, reducing heat dissipation and saving energy.
  • Output Current: Capable of delivering 3A of continuous output current.
  • Wide Input Voltage Range: Operates with an input voltage range from 8V to 40V, accommodating various power sources.
  • Thermal Shutdown: Features thermal shutdown and current limit protection to ensure safe operation under abnormal conditions.
  • Frequency Adjustment: Offers an adjustable switching frequency from 260 kHz to 400 kHz or can be synchronized to an external clock.
  • Package: Available in a thermally enhanced TO-263 package, which aids in heat dissipation during operation.

Applications

The LM2676S-12 is suitable for a broad range of applications, including but not limited to:

  • Industrial power systems
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics
  • PC and server power supplies

Design and Integration

Integrating the LM2676S-12 into a circuit is made easy thanks to its SIMPLE SWITCHER® design, which simplifies the layout and reduces external component count. The regulator supports a simple external circuitry that includes an inductor, diode, input and output capacitors, and resistors to set the switching frequency and soft-start behavior. This straightforward design allows for quick and reliable deployment in a variety of systems.

With its robust feature set and ease of use, the Texas Instruments LM2676S-12 is an excellent choice for designers seeking a reliable and high-performance voltage regulator solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0363 $50.3630
25+ $4.1324 $103.3100
38+ $4.0033 $152.1254
52+ $3.8741 $201.4532
67+ $3.7450 $250.9150
90+ $3.3576 $302.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess